Griffin Pump & Equipment, Inc. 6” Diaphragm-Primed Trash Pump 6THDD

Description
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction
Description
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction

Suppliers

Company
Product
Description
Supplier Links
6” Diaphragm-Primed Trash Pump - 6THDD - Griffin Pump & Equipment, Inc.
Houston, TX, USA
6” Diaphragm-Primed Trash Pump
6THDD
6” Diaphragm-Primed Trash Pump 6THDD
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction

MODEL FEATURES

  • Self-contained, portable, diesel-driven, self-priming, trash pump
  • Silent operation
  • Secondary containment of oils and fuels
  • Operates efficiently at a wide range of conditions
  • Able to pass 1.8” solids
  • Rugged, quality construction
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 6THDD
Product Name 6” Diaphragm-Primed Trash Pump
Pump Type Double Diaphragm Pump; Self-Priming Pump; Trash Pump
Discharge Size 6.000 inch (152 mm)
HP 73.40 HP
Power Source DC; Gasoline or Diesel Engine; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Gear Pumps - 1P Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details