Griffin Pump & Equipment, Inc. Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump... | |
| Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps... |