Griffin Pump & Equipment, Inc. 6" Variable-Use, Vacuum-Assisted, Non-Clog Pumps 6NCRD

Description
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger. These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.
Description
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger. These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.

Suppliers

Company
Product
Description
Supplier Links
6
Houston, TX, USA
6" Variable-Use, Vacuum-Assisted, Non-Clog Pumps
6NCRD
6" Variable-Use, Vacuum-Assisted, Non-Clog Pumps 6NCRD
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger. These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions.

These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger.

These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.

Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 6NCRD
Product Name 6" Variable-Use, Vacuum-Assisted, Non-Clog Pumps
Pump Type Positive Displacement Pump; Rotary Vane Pump; Self-Priming Pump; Trash Pump
Liquid Flow 1150.000 GPM (4356.06 L/min)
Discharge Size 6.000 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details