Griffin Pump & Equipment, Inc. Datasheets for Utility Pumps
Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use.
Utility Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent... | |
| Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for... | |
| Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps... | |
| Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under... |