Griffin Pump & Equipment, Inc. Hydraulic Driven Submersible Material Handling Pump 6MH

Description
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm
Description
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Hydraulic Driven Submersible Material Handling Pump
6MH
Hydraulic Driven Submersible Material Handling Pump 6MH
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications.

Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3".

Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs.

Contact Griffin for more information and options available.

Submersible Pump Features

  • Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps
  • Stainless steel pumps handle caustic and leachates
  • Special 6” models designed to fit standard manholes
  • Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent
  • Pumps capable of up to 140 ft of head and up to 20,000 gpm
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 6MH
Product Name Hydraulic Driven Submersible Material Handling Pump
Pump Type Submersible Pump; Utility Pump
Liquid Flow 1500.000 GPM (5681.82 L/min)
Power Source Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details