Griffin Pump & Equipment, Inc. 6” Diaphragm-Primed Trash Pump 6TRDD

Description
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction
Description
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction

Suppliers

Company
Product
Description
Supplier Links
6” Diaphragm-Primed Trash Pump - 6TRDD - Griffin Pump & Equipment, Inc.
Houston, TX, USA
6” Diaphragm-Primed Trash Pump
6TRDD
6” Diaphragm-Primed Trash Pump 6TRDD
MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction

MODEL FEATURES

  • Self-contained, portable, diesel-driven, self-priming, trash pump
  • Silent operation
  • Secondary containment of oils and fuels
  • Operates efficiently at a wide range of conditions
  • Able to pass 1.8” solids
  • Rugged, quality construction
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 6TRDD
Product Name 6” Diaphragm-Primed Trash Pump
Pump Type Double Diaphragm Pump; Self-Priming Pump; Trash Pump
Discharge Size 6.000 inch (152 mm)
HP 54.40 HP
Power Source DC; Gasoline or Diesel Engine; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details