Griffin Pump & Equipment, Inc. 6" High Pressure Jet Pump 405-1

Description
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.
Description
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Suppliers

Company
Product
Description
Supplier Links
6
Houston, TX, USA
6" High Pressure Jet Pump
405-1
6" High Pressure Jet Pump 405-1
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable.

These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling.

These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 405-1
Product Name 6" High Pressure Jet Pump
Pump Type Centrifugal Pump; Jet Pump; Self-Priming Pump; Water Jetting Pump
Discharge Pressure 350.0 psi (246 m of Water)
Liquid Flow 1480.000 GPM (5606.06 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details