Griffin Pump & Equipment, Inc. 4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps 4NLRD

Description
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger. These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.
Description
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger. These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.

Suppliers

Company
Product
Description
Supplier Links
4
Houston, TX, USA
4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps
4NLRD
4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps 4NLRD
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger. These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions.

These pumps are capable of handling flow up to 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and reprime at suction lifts of 25 ft. and greater. The non-clog impellers can handle spherical solids up to 3" and larger.

These pumps are available in diesel or electric models most are equiped with an integral fuel tank and can be trailer mounted. Other options are available with these units. Contact Griffin for more information and options available.

Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 4NLRD
Product Name 4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps
Pump Type Positive Displacement Pump; Rotary Vane Pump; Self-Priming Pump; Trash Pump
Liquid Flow 760.000 GPM (2878.79 L/min)
Discharge Size 4.000 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
02K31-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details