Griffin Pump & Equipment, Inc. Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and... | |
| Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent... | |
| MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
| MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
| Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and... |