Griffin Pump & Equipment, Inc. Datasheets for Jet Pumps
Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations.
Jet Pumps: Learn more
| Product Name | Notes |
|---|---|
| MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions | |
| Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and... | |
| MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions |