Griffin Pump & Equipment, Inc. 8" Silent Pac Trash Pump 8TRDD-E

Description
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available. Features Portable, diesel-driven & self-priming Engineered for quiet operations in residential, hospitals and other critical noise areas Offers full secondary containment of fuel and engine fluids Noise level less than 70 decibels at 23 feet on most models Easy access to operating controls with lockable doors Wide variety of models available
Description
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available. Features Portable, diesel-driven & self-priming Engineered for quiet operations in residential, hospitals and other critical noise areas Offers full secondary containment of fuel and engine fluids Noise level less than 70 decibels at 23 feet on most models Easy access to operating controls with lockable doors Wide variety of models available

Suppliers

Company
Product
Description
Supplier Links
8
Houston, TX, USA
8" Silent Pac Trash Pump
8TRDD-E
8" Silent Pac Trash Pump 8TRDD-E
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available. Features Portable, diesel-driven & self-priming Engineered for quiet operations in residential, hospitals and other critical noise areas Offers full secondary containment of fuel and engine fluids Noise level less than 70 decibels at 23 feet on most models Easy access to operating controls with lockable doors Wide variety of models available

Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine.

In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available.

Features

  • Portable, diesel-driven & self-priming
  • Engineered for quiet operations in residential, hospitals and other critical noise areas
  • Offers full secondary containment of fuel and engine fluids
  • Noise level less than 70 decibels at 23 feet on most models
  • Easy access to operating controls with lockable doors
  • Wide variety of models available
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 8TRDD-E
Product Name 8" Silent Pac Trash Pump
Pump Type Self-Priming Pump; Trash Pump; Utility Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details