Safran Electrical & Power Avionics Bay Cooling System R.A.B. Fan AE0806B03

Description
Weight (kg): 2.16 Current (A): 0.7 Flow rate (l/s): 80 Pressure (hPa): 9 Frequency (Hz): 400 Max. operating temperature (°C): -45/+70 Electrical power (W): 224 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial
Description
Weight (kg): 2.16 Current (A): 0.7 Flow rate (l/s): 80 Pressure (hPa): 9 Frequency (Hz): 400 Max. operating temperature (°C): -45/+70 Electrical power (W): 224 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial

Suppliers

Company
Product
Description
Supplier Links
Avionics Bay Cooling System R.A.B. Fan - AE0806B03 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Bay Cooling System R.A.B. Fan
AE0806B03
Avionics Bay Cooling System R.A.B. Fan AE0806B03
Weight (kg): 2.16 Current (A): 0.7 Flow rate (l/s): 80 Pressure (hPa): 9 Frequency (Hz): 400 Max. operating temperature (°C): -45/+70 Electrical power (W): 224 Speed regulation: Single speed Voltage (V): 115/200 Type: AC Axial

Weight (kg): 2.16

Current (A): 0.7

Flow rate (l/s): 80

Pressure (hPa): 9

Frequency (Hz): 400

Max. operating temperature (°C): -45/+70

Electrical power (W): 224

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC Axial

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE0806B03
Product Name Avionics Bay Cooling System R.A.B. Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 170 SCFM (288 m³/hr)
Maximum Static Pressure 3.61 in H2O (6.75 Torr)
Nominal Voltage 115 to 200 volts
Voltage Range 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fans - 2557329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 351 SCFM (597 m³/hr)
Maximum Sound Level 65 dbA
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers