Safran Electrical & Power ARO/MCO Console Fan AE0903A00

Description
Weight (kg): 0.7 Noise (dBA): Acoustic pressure input: 69 Acoustic pressure output: 72 Radiated acoustic pressure: 47 Flow rate (l/s): 84 Pressure (hPa): 8.8 Max. operating temperature (°C): -40/+70 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 14900
Description
Weight (kg): 0.7 Noise (dBA): Acoustic pressure input: 69 Acoustic pressure output: 72 Radiated acoustic pressure: 47 Flow rate (l/s): 84 Pressure (hPa): 8.8 Max. operating temperature (°C): -40/+70 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 14900

Suppliers

Company
Product
Description
Supplier Links
ARO/MCO Console Fan - AE0903A00 - Safran Electrical & Power
Blagnac CEDEX, France
ARO/MCO Console Fan
AE0903A00
ARO/MCO Console Fan AE0903A00
Weight (kg): 0.7 Noise (dBA): Acoustic pressure input: 69 Acoustic pressure output: 72 Radiated acoustic pressure: 47 Flow rate (l/s): 84 Pressure (hPa): 8.8 Max. operating temperature (°C): -40/+70 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 14900

Weight (kg): 0.7

Noise (dBA):

  • Acoustic pressure input: 69
  • Acoustic pressure output: 72
  • Radiated acoustic pressure: 47

Flow rate (l/s): 84

Pressure (hPa): 8.8

Max. operating temperature (°C): -40/+70

Speed regulation: Multi-speed

Voltage (V): 28

Type: AC Axial

Max. speed (rpm): 14900

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE0903A00
Product Name ARO/MCO Console Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 178 SCFM (303 m³/hr)
Maximum Static Pressure 3.53 in H2O (6.6 Torr)
Maximum Sound Level 47 to 72 dbA
Nominal Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details