Safran Electrical & Power Avionics Bay Fan AE1109A00

Description
Weight (kg): 6.5 Flow rate (l/s): 116 Pressure (hPa): 18 Max. operating temperature (°C): -40/+70 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 14200
Description
Weight (kg): 6.5 Flow rate (l/s): 116 Pressure (hPa): 18 Max. operating temperature (°C): -40/+70 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 14200

Suppliers

Company
Product
Description
Supplier Links
Avionics Bay Fan - AE1109A00 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Bay Fan
AE1109A00
Avionics Bay Fan AE1109A00
Weight (kg): 6.5 Flow rate (l/s): 116 Pressure (hPa): 18 Max. operating temperature (°C): -40/+70 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 14200

Weight (kg): 6.5

Flow rate (l/s): 116

Pressure (hPa): 18

Max. operating temperature (°C): -40/+70

Speed regulation: variable speed

Voltage (V): 115/200

Frequency (Hz): 360/800

Type: AC Axial

Max. speed (rpm): 14200

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE1109A00
Product Name Avionics Bay Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 246 SCFM (418 m³/hr)
Maximum Static Pressure 7.23 in H2O (13.5 Torr)
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details