Weight (kg): 2.15
Noise (dB) - values estimated and not measured:
Current (A): 20
Flow rate (l/s): 70
Pressure (hPa): 13
Electrical power (W): 364
Speed regulation: Single speed
Voltage (V): 28
Type: DC Axial
Max. speed (rpm): 20,000
| Safran Electrical & Power | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | AE0606D00 |
| Product Name | Avionics Rack Fan |
| Application | Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 148 SCFM (252 m³/hr) |
| Maximum Static Pressure | 5.22 in H2O (9.75 Torr) |
| Maximum Sound Level | 64 to 77 dbA |
| Nominal Voltage | 28 volts |