Weight (kg): 8.6
Noise (dBA):
Current (A): 16
Flow rate (l/s): 540
Pressure (hPa): 53
Max. operating temperature (°C): -40/+70
Electrical power (W): 4079
Speed regulation: Single speed
Voltage (V): 115/200
Frequency (Hz): 400
Type: AC Axial
Max. speed (rpm): 11600
| Safran Electrical & Power | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | EVT3454HC |
| Product Name | Avionic Fan |
| Application | Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 1144 SCFM (1945 m³/hr) |
| Maximum Static Pressure | 21.28 in H2O (39.75 Torr) |
| Maximum Sound Level | 76 to 98 dbA |
| Nominal Voltage | 115 to 200 volts |