Safran Electrical & Power Avionics Bay Cooling System AM1605A00

Description
Weight (kg): 2.35 Current (A): Mechanical Flow rate (l/s): 289 Pressure (hPa): 6.1 Max. operating temperature (°C): -70/+120 Type: AC axial Max. speed (rpm): 7900
Description
Weight (kg): 2.35 Current (A): Mechanical Flow rate (l/s): 289 Pressure (hPa): 6.1 Max. operating temperature (°C): -70/+120 Type: AC axial Max. speed (rpm): 7900

Suppliers

Company
Product
Description
Supplier Links
Avionics Bay Cooling System - AM1605A00 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Bay Cooling System
AM1605A00
Avionics Bay Cooling System AM1605A00
Weight (kg): 2.35 Current (A): Mechanical Flow rate (l/s): 289 Pressure (hPa): 6.1 Max. operating temperature (°C): -70/+120 Type: AC axial Max. speed (rpm): 7900

Weight (kg): 2.35

Current (A): Mechanical

Flow rate (l/s): 289

Pressure (hPa): 6.1

Max. operating temperature (°C): -70/+120

Type: AC axial

Max. speed (rpm): 7900

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AM1605A00
Product Name Avionics Bay Cooling System
Application Military/Aerospace Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
B1793 Titan® Series Alternating Current (AC) Blower - B1793Y11BALA3d-3 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.33 SCFM (101 m³/hr)
Maximum Static Pressure 23.5 in H2O (43.91 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BSJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details