Safran Electrical & Power Avionics Fan AE1317A00

Description
Weight (kg): 6.2 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 83 Radiated acoustic pressure: 62 Current (A): 5A Flow rate (l/s): 142 Pressure (hPa): 43 Max. operating temperature (°C): -40/+70 Electrical power (W): 1160 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 18500
Description
Weight (kg): 6.2 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 83 Radiated acoustic pressure: 62 Current (A): 5A Flow rate (l/s): 142 Pressure (hPa): 43 Max. operating temperature (°C): -40/+70 Electrical power (W): 1160 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 18500

Suppliers

Company
Product
Description
Supplier Links
Avionics Fan - AE1317A00 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Fan
AE1317A00
Avionics Fan AE1317A00
Weight (kg): 6.2 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 83 Radiated acoustic pressure: 62 Current (A): 5A Flow rate (l/s): 142 Pressure (hPa): 43 Max. operating temperature (°C): -40/+70 Electrical power (W): 1160 Speed regulation: variable speed Voltage (V): 115/200 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 18500

Weight (kg): 6.2

Noise (dBA):

  • Acoustic pressure input: 80
  • Acoustic pressure output: 83
  • Radiated acoustic pressure: 62

Current (A): 5A

Flow rate (l/s): 142

Pressure (hPa): 43

Max. operating temperature (°C): -40/+70

Electrical power (W): 1160

Speed regulation: variable speed

Voltage (V): 115/200

Frequency (Hz): 360/800

Type: AC Axial

Max. speed (rpm): 18500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE1317A00
Product Name Avionics Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 301 SCFM (511 m³/hr)
Maximum Static Pressure 17.26 in H2O (32.25 Torr)
Maximum Sound Level 62 to 83 dbA
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details