Safran Electrical & Power Extract Fan CE1909AA1

Description
Weight (kg): 7.1 Noise (dBA): Acoustic pressure input: 94 Acoustic pressure output: 94 Radiated acoustic pressure: 73 Current (A): 7.5 Flow rate (l/s): 545 Pressure (hPa): 18 Max. operating temperature (°C): -40/+86 Electrical power (W): 1845 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 7600
Description
Weight (kg): 7.1 Noise (dBA): Acoustic pressure input: 94 Acoustic pressure output: 94 Radiated acoustic pressure: 73 Current (A): 7.5 Flow rate (l/s): 545 Pressure (hPa): 18 Max. operating temperature (°C): -40/+86 Electrical power (W): 1845 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 7600

Suppliers

Company
Product
Description
Supplier Links
Extract Fan - CE1909AA1 - Safran Electrical & Power
Blagnac CEDEX, France
Extract Fan
CE1909AA1
Extract Fan CE1909AA1
Weight (kg): 7.1 Noise (dBA): Acoustic pressure input: 94 Acoustic pressure output: 94 Radiated acoustic pressure: 73 Current (A): 7.5 Flow rate (l/s): 545 Pressure (hPa): 18 Max. operating temperature (°C): -40/+86 Electrical power (W): 1845 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 7600

Weight (kg): 7.1

Noise (dBA):

  • Acoustic pressure input: 94
  • Acoustic pressure output: 94
  • Radiated acoustic pressure: 73

Current (A): 7.5

Flow rate (l/s): 545

Pressure (hPa): 18

Max. operating temperature (°C): -40/+86

Electrical power (W): 1845

Speed regulation: Single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC Axial

Max. speed (rpm): 7600

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number CE1909AA1
Product Name Extract Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 1155 SCFM (1963 m³/hr)
Maximum Static Pressure 7.23 in H2O (13.5 Torr)
Maximum Sound Level 73 to 94 dbA
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details