Safran Electrical & Power Avionics Extraction Fan AE1510C00

Description
Weight (kg): 9.6 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 96 Radiated acoustic pressure: 70 Current (A): 19 Flow rate (l/s): 825 Pressure (hPa): 20 Max. operating temperature (°C): -40/+80 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 11675
Description
Weight (kg): 9.6 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 96 Radiated acoustic pressure: 70 Current (A): 19 Flow rate (l/s): 825 Pressure (hPa): 20 Max. operating temperature (°C): -40/+80 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 11675

Suppliers

Company
Product
Description
Supplier Links
Avionics Extraction Fan - AE1510C00 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Extraction Fan
AE1510C00
Avionics Extraction Fan AE1510C00
Weight (kg): 9.6 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 96 Radiated acoustic pressure: 70 Current (A): 19 Flow rate (l/s): 825 Pressure (hPa): 20 Max. operating temperature (°C): -40/+80 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 11675

Weight (kg): 9.6

Noise (dBA):

  • Acoustic pressure input: 90
  • Acoustic pressure output: 96
  • Radiated acoustic pressure: 70

Current (A): 19

Flow rate (l/s): 825

Pressure (hPa): 20

Max. operating temperature (°C): -40/+80

Speed regulation: Single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC Axial

Max. speed (rpm): 11675

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE1510C00
Product Name Avionics Extraction Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 1748 SCFM (2971 m³/hr)
Maximum Static Pressure 8.03 in H2O (15 Torr)
Maximum Sound Level 70 to 96 dbA
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3178 SCFM (0.5402 m³/hr)
Maximum Static Pressure 0.0590 in H2O (0.1102 Torr)
View Details
Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details