Safran Electrical & Power Extract & Forward CC AS2206A02

Description
Weight (kg): 12.2 Noise (dB for 11,300 rpm) - values estimated and not measured: Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 73 Flow rate (l/s): 746 Pressure (hPa): 24 Max. operating temperature (°C): -40/+70 Electrical power (W): 2867 Speed regulation: variable speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500
Description
Weight (kg): 12.2 Noise (dB for 11,300 rpm) - values estimated and not measured: Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 73 Flow rate (l/s): 746 Pressure (hPa): 24 Max. operating temperature (°C): -40/+70 Electrical power (W): 2867 Speed regulation: variable speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500

Suppliers

Company
Product
Description
Supplier Links
Extract & Forward CC - AS2206A02 - Safran Electrical & Power
Blagnac CEDEX, France
Extract & Forward CC
AS2206A02
Extract & Forward CC AS2206A02
Weight (kg): 12.2 Noise (dB for 11,300 rpm) - values estimated and not measured: Acoustic pressure input: 90 Acoustic pressure output: 93 Radiated acoustic pressure: 73 Flow rate (l/s): 746 Pressure (hPa): 24 Max. operating temperature (°C): -40/+70 Electrical power (W): 2867 Speed regulation: variable speed Voltage (V): 115/200 Type: AC Axial Max. speed (rpm): 11500

Weight (kg): 12.2

Noise (dB for 11,300 rpm) - values estimated and not measured:

  • Acoustic pressure input: 90
  • Acoustic pressure output: 93
  • Radiated acoustic pressure: 73

Flow rate (l/s): 746

Pressure (hPa): 24

Max. operating temperature (°C): -40/+70

Electrical power (W): 2867

Speed regulation: variable speed

Voltage (V): 115/200

Type: AC Axial

Max. speed (rpm): 11500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AS2206A02
Product Name Extract & Forward CC
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 1581 SCFM (2687 m³/hr)
Maximum Static Pressure 9.64 in H2O (18 Torr)
Maximum Sound Level 73 to 93 dbA
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details