Safran Electrical & Power Avionics Fan - Back up AE1112P00

Description
Weight (kg): 2.3 Noise (dB) - values estimated and not measured: Acoustic pressure input: 70 Acoustic pressure output: 73 Radiated acoustic pressure: 49 Current (A): 10 Flow rate (l/s): 118 Pressure (hPa): 5 Max. operating temperature (°C): -40°C / +70°C Electrical power (W): 280 Speed regulation: Single speed Voltage (V): 28 Frequency (Hz): N/A Type: DC Axial Max. speed (rpm): 11200
Description
Weight (kg): 2.3 Noise (dB) - values estimated and not measured: Acoustic pressure input: 70 Acoustic pressure output: 73 Radiated acoustic pressure: 49 Current (A): 10 Flow rate (l/s): 118 Pressure (hPa): 5 Max. operating temperature (°C): -40°C / +70°C Electrical power (W): 280 Speed regulation: Single speed Voltage (V): 28 Frequency (Hz): N/A Type: DC Axial Max. speed (rpm): 11200

Suppliers

Company
Product
Description
Supplier Links
Avionics Fan - Back up - AE1112P00 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Fan - Back up
AE1112P00
Avionics Fan - Back up AE1112P00
Weight (kg): 2.3 Noise (dB) - values estimated and not measured: Acoustic pressure input: 70 Acoustic pressure output: 73 Radiated acoustic pressure: 49 Current (A): 10 Flow rate (l/s): 118 Pressure (hPa): 5 Max. operating temperature (°C): -40°C / +70°C Electrical power (W): 280 Speed regulation: Single speed Voltage (V): 28 Frequency (Hz): N/A Type: DC Axial Max. speed (rpm): 11200

Weight (kg): 2.3

Noise (dB) - values estimated and not measured:

  • Acoustic pressure input: 70
  • Acoustic pressure output: 73
  • Radiated acoustic pressure: 49

Current (A): 10

Flow rate (l/s): 118

Pressure (hPa): 5

Max. operating temperature (°C): -40°C / +70°C

Electrical power (W): 280

Speed regulation: Single speed

Voltage (V): 28

Frequency (Hz): N/A

Type: DC Axial

Max. speed (rpm): 11200

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE1112P00
Product Name Avionics Fan - Back up
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 250 SCFM (425 m³/hr)
Maximum Static Pressure 2.01 in H2O (3.75 Torr)
Maximum Sound Level 49 to 73 dbA
Nominal Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details