Safran Electrical & Power AVS Extract Fan AS2316B00

Description
Weight (kg): 14.7 Noise (dB) for 12,200 rpm: Acoustic pressure input: 99 Acoustic pressure output: 99 Radiated acoustic pressure: 78 Current (A): 30A C/B compatible Flow rate (l/s): 1204 Pressure (hPa): 43.3 Max. operating temperature (°C): -40/+70 Electrical power (W): 8689 Speed regulation: Variable speed Voltage (V): 115/200 Frequency (Hz): 800 Type: variable frequency axial Max. speed (rpm): 12600
Description
Weight (kg): 14.7 Noise (dB) for 12,200 rpm: Acoustic pressure input: 99 Acoustic pressure output: 99 Radiated acoustic pressure: 78 Current (A): 30A C/B compatible Flow rate (l/s): 1204 Pressure (hPa): 43.3 Max. operating temperature (°C): -40/+70 Electrical power (W): 8689 Speed regulation: Variable speed Voltage (V): 115/200 Frequency (Hz): 800 Type: variable frequency axial Max. speed (rpm): 12600

Suppliers

Company
Product
Description
Supplier Links
AVS Extract Fan - AS2316B00 - Safran Electrical & Power
Blagnac CEDEX, France
AVS Extract Fan
AS2316B00
AVS Extract Fan AS2316B00
Weight (kg): 14.7 Noise (dB) for 12,200 rpm: Acoustic pressure input: 99 Acoustic pressure output: 99 Radiated acoustic pressure: 78 Current (A): 30A C/B compatible Flow rate (l/s): 1204 Pressure (hPa): 43.3 Max. operating temperature (°C): -40/+70 Electrical power (W): 8689 Speed regulation: Variable speed Voltage (V): 115/200 Frequency (Hz): 800 Type: variable frequency axial Max. speed (rpm): 12600

Weight (kg): 14.7

Noise (dB) for 12,200 rpm:

  • Acoustic pressure input: 99
  • Acoustic pressure output: 99
  • Radiated acoustic pressure: 78

Current (A): 30A C/B compatible

Flow rate (l/s): 1204

Pressure (hPa): 43.3

Max. operating temperature (°C): -40/+70

Electrical power (W): 8689

Speed regulation: Variable speed

Voltage (V): 115/200

Frequency (Hz): 800

Type: variable frequency axial

Max. speed (rpm): 12600

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AS2316B00
Product Name AVS Extract Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 2551 SCFM (4336 m³/hr)
Maximum Static Pressure 17.38 in H2O (32.48 Torr)
Maximum Sound Level 78 to 99 dbA
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 141LS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details