Weight (kg): 1.8
Noise (dBA):
Flow rate (l/s): 48.3
Pressure (hPa): 12
Max. operating temperature (°C): -45/+85
Speed regulation: multi-speed
Voltage (V): 28
Type: AC Axial
Max. speed (rpm): 15000
| Safran Electrical & Power | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | AE0605A00 |
| Product Name | Additional Blowing Fan |
| Application | Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 102 SCFM (174 m³/hr) |
| Maximum Static Pressure | 4.82 in H2O (9 Torr) |
| Maximum Sound Level | 55 to 72 dbA |
| Nominal Voltage | 28 volts |