Safran Electrical & Power Avionics Blowing AS1917A02

Description
Weight (kg): 11.6 Noise (dB for 16,150 rpm) - values estimated and not measured: Acoustic pressure input: 92 Acoustic pressure output: 93 Radiated acoustic pressure: 77 Flow rate (l/s): 600 Pressure (hPa): 48 Max. operating temperature (°C): -40/+70 Electrical power (W): 3368 Speed regulation: Variable speed Voltage (V): 230/400 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 16300
Description
Weight (kg): 11.6 Noise (dB for 16,150 rpm) - values estimated and not measured: Acoustic pressure input: 92 Acoustic pressure output: 93 Radiated acoustic pressure: 77 Flow rate (l/s): 600 Pressure (hPa): 48 Max. operating temperature (°C): -40/+70 Electrical power (W): 3368 Speed regulation: Variable speed Voltage (V): 230/400 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 16300

Suppliers

Company
Product
Description
Supplier Links
Avionics Blowing - AS1917A02 - Safran Electrical & Power
Blagnac CEDEX, France
Avionics Blowing
AS1917A02
Avionics Blowing AS1917A02
Weight (kg): 11.6 Noise (dB for 16,150 rpm) - values estimated and not measured: Acoustic pressure input: 92 Acoustic pressure output: 93 Radiated acoustic pressure: 77 Flow rate (l/s): 600 Pressure (hPa): 48 Max. operating temperature (°C): -40/+70 Electrical power (W): 3368 Speed regulation: Variable speed Voltage (V): 230/400 Frequency (Hz): 360/800 Type: AC Axial Max. speed (rpm): 16300

Weight (kg): 11.6

Noise (dB for 16,150 rpm) - values estimated and not measured:

  • Acoustic pressure input: 92
  • Acoustic pressure output: 93
  • Radiated acoustic pressure: 77

Flow rate (l/s): 600

Pressure (hPa): 48

Max. operating temperature (°C): -40/+70

Electrical power (W): 3368

Speed regulation: Variable speed

Voltage (V): 230/400

Frequency (Hz): 360/800

Type: AC Axial

Max. speed (rpm): 16300

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AS1917A02
Product Name Avionics Blowing
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 1271 SCFM (2161 m³/hr)
Maximum Static Pressure 19.27 in H2O (36 Torr)
Maximum Sound Level 77 to 93 dbA
Nominal Voltage 230 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details
Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details