Safran Electrical & Power Ground Refrigeration Unit Fan CE1716AA0

Description
Weight (kg): 8.4 Noise (dBA): Acoustic pressure input: 95 Acoustic pressure output: 97 Radiated acoustic pressure: 76 Current (A): 12.4 Flow rate (l/s): 472 Pressure (hPa): 40 Max. operating temperature (°C): -15/+70 Electrical power (W): 3080 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 11600
Description
Weight (kg): 8.4 Noise (dBA): Acoustic pressure input: 95 Acoustic pressure output: 97 Radiated acoustic pressure: 76 Current (A): 12.4 Flow rate (l/s): 472 Pressure (hPa): 40 Max. operating temperature (°C): -15/+70 Electrical power (W): 3080 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 11600

Suppliers

Company
Product
Description
Supplier Links
Ground Refrigeration Unit Fan - CE1716AA0 - Safran Electrical & Power
Blagnac CEDEX, France
Ground Refrigeration Unit Fan
CE1716AA0
Ground Refrigeration Unit Fan CE1716AA0
Weight (kg): 8.4 Noise (dBA): Acoustic pressure input: 95 Acoustic pressure output: 97 Radiated acoustic pressure: 76 Current (A): 12.4 Flow rate (l/s): 472 Pressure (hPa): 40 Max. operating temperature (°C): -15/+70 Electrical power (W): 3080 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 11600

Weight (kg): 8.4

Noise (dBA):

  • Acoustic pressure input: 95
  • Acoustic pressure output: 97
  • Radiated acoustic pressure: 76

Current (A): 12.4

Flow rate (l/s): 472

Pressure (hPa): 40

Max. operating temperature (°C): -15/+70

Electrical power (W): 3080

Speed regulation: Single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC Axial

Max. speed (rpm): 11600

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number CE1716AA0
Product Name Ground Refrigeration Unit Fan
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 1000 SCFM (1700 m³/hr)
Maximum Static Pressure 16.06 in H2O (30 Torr)
Maximum Sound Level 76 to 97 dbA
Nominal Voltage 115 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Blower/Fan Type Axial Fan
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details