Safran Electrical & Power Fan SF92 AE1107D01

Description
Weight (kg): 0.48 Noise (dBA): Acoustic pressure input: 68 Acoustic pressure output: 70 Radiated acoustic pressure: NA Flow rate (l/s): 90 Pressure (hPa): 6.7 Max. operating temperature (°C): -40/+70 Speed regulation: single speed Voltage (V): 28 Type: AC axial Max. speed (rpm): 14800
Description
Weight (kg): 0.48 Noise (dBA): Acoustic pressure input: 68 Acoustic pressure output: 70 Radiated acoustic pressure: NA Flow rate (l/s): 90 Pressure (hPa): 6.7 Max. operating temperature (°C): -40/+70 Speed regulation: single speed Voltage (V): 28 Type: AC axial Max. speed (rpm): 14800

Suppliers

Company
Product
Description
Supplier Links
Fan SF92 - AE1107D01 - Safran Electrical & Power
Blagnac CEDEX, France
Fan SF92
AE1107D01
Fan SF92 AE1107D01
Weight (kg): 0.48 Noise (dBA): Acoustic pressure input: 68 Acoustic pressure output: 70 Radiated acoustic pressure: NA Flow rate (l/s): 90 Pressure (hPa): 6.7 Max. operating temperature (°C): -40/+70 Speed regulation: single speed Voltage (V): 28 Type: AC axial Max. speed (rpm): 14800

Weight (kg): 0.48

Noise (dBA):

  • Acoustic pressure input: 68
  • Acoustic pressure output: 70
  • Radiated acoustic pressure: NA

Flow rate (l/s): 90

Pressure (hPa): 6.7

Max. operating temperature (°C): -40/+70

Speed regulation: single speed

Voltage (V): 28

Type: AC axial

Max. speed (rpm): 14800

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Electronic Cooling Fans
Product Number AE1107D01
Product Name Fan SF92
Application Military/Aerospace Fans and Blowers
Maximum Air Flow 191 SCFM (324 m³/hr)
Maximum Static Pressure 2.69 in H2O (5.03 Torr)
Maximum Sound Level 68 to 70 dbA
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
7025-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
AC Fans - Q598-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details