Allen-Bradley / Rockwell Automation Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| VP-Series Electric Cylinders, 100 mm (4.15 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), 24 VDC Brake | |
| VP-Series Electric Cylinders, 100 mm (4.15 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake | |
| VP-Series Electric Cylinders, 100 mm (4.15 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 100 mm (4.15 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 100 mm (4.15 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 100 mm (4.15 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 200 mm (8.3 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), 24 VDC Brake | |
| VP-Series Electric Cylinders, 200 mm (8.3 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake | |
| VP-Series Electric Cylinders, 200 mm (8.3 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 200 mm (8.3 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 200 mm (8.3 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 200 mm (8.3 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 300 mm (12.45 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), 24 VDC Brake | |
| VP-Series Electric Cylinders, 300 mm (12.45 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake | |
| VP-Series Electric Cylinders, 300 mm (12.45 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 300 mm (12.45 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 300 mm (12.45 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 300 mm (12.45 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 400 mm (16.6 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), 24 VDC Brake | |
| VP-Series Electric Cylinders, 400 mm (16.6 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake | |
| VP-Series Electric Cylinders, 400 mm (16.6 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 400 mm (16.6 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 400 mm (16.6 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 400 mm (16.6 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 600 mm (23.62 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), 24 VDC Brake | |
| VP-Series Electric Cylinders, 600 mm (23.62 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake | |
| VP-Series Electric Cylinders, 600 mm (23.62 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 600 mm (23.62 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 600 mm (23.62 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 600 mm (23.62 in.), 460V AC, 23-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 12-bit secondary safety channel, No Brake | |
| VP-Series Electric Cylinders, 800 mm (31.5 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), 24 VDC Brake | |
| VP-Series Electric Cylinders, 800 mm (31.5 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake | |
| VP-Series Electric Cylinders, 800 mm (31.5 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, 24 VDC Brake | |
| VP-Series Electric Cylinders, 800 mm (31.5 in.), 460V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol) SIL 2 (PLd) rated, 9-bit secondary safety channel, No Brake |
| << Prev |