Aerotech, Inc. Linear Actuator ACT115DL

Description
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder
Description
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - ACT115DL - Aerotech, Inc.
Pittsburgh, PA, USA
Linear Actuator
ACT115DL
Linear Actuator ACT115DL
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder

Design Features

  • High performance, cost-effective actuator
  • Travel range from 100 mm to 1.5 m
  • Acceleration capability up to 3 g
  • Velocity capability up to 5 m/s
  • Maximum continuous force output up to 105.5 N
  • Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder
Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Linear Actuators
Product Number ACT115DL
Product Name Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 59.06 inch (100 to 1500 mm)
Rated Speed 197 in/sec (300 m/min)
Rated Force 15.33 to 23.72 lbs (6.95 to 10.76 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 28.1 lbs (12.74 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL15-25-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
T16-S Mini Track Actuator with Limit Switches 300mm 256:1 12 volts - T16-300-256-12-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details