Aerotech, Inc. Linear Actuator ACT140DL

Description
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output up to 173.2 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder
Description
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output up to 173.2 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - ACT140DL - Aerotech, Inc.
Pittsburgh, PA, USA
Linear Actuator
ACT140DL
Linear Actuator ACT140DL
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output up to 173.2 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder

Design Features

  • High performance, cost-effective actuator
  • Travel range from 100 mm to 1.5 m
  • Acceleration capability up to 5 g
  • Velocity capability up to 5 m/s
  • Maximum continuous force output up to 173.2 N
  • Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder
Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Linear Actuators
Product Number ACT140DL
Product Name Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 59.06 inch (100 to 1500 mm)
Rated Speed 197 in/sec (300 m/min)
Rated Force 24.84 to 38.94 lbs (11.27 to 17.66 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Dual Carriage) - MAU5040SW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 40.69 lbs (18.45 kg)
Drive Type Ball Screw
View Details
Actuators - Linear Actuators - GL20N-106-HV-EH-B1-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 29.92 inch (760 mm)
Rated Speed 47.24 in/sec (72 m/min)
Rated Force 110 lbs (50 kg)
View Details