Aerotech, Inc. Linear Actuator ACT165DL

Description
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output up to 270.7 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder
Description
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output up to 270.7 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - ACT165DL - Aerotech, Inc.
Pittsburgh, PA, USA
Linear Actuator
ACT165DL
Linear Actuator ACT165DL
Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output up to 270.7 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder

Design Features

  • High performance, cost-effective actuator
  • Travel range from 100 mm to 1.5 m
  • Acceleration capability up to 5 g
  • Velocity capability up to 5 m/s
  • Maximum continuous force output up to 270.7 N
  • Maintenance free, direct drive, zero-cogging motor and noncontact optical linear encoder
Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Linear Actuators
Product Number ACT165DL
Product Name Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 59.06 inch (100 to 1500 mm)
Rated Speed 197 in/sec (300 m/min)
Rated Force 33.72 to 60.85 lbs (15.29 to 27.6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26B-220-SV - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
L16-P Miniature Linear Actuator with Feedback 140mm 150:1 12 volts - L16-140-150-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.51 inch (140 mm)
View Details