Badger Meter HR-E ®

Description
The High Resolution Encoder (HR-E) features a straight reading, permanently sealed, magnetic drive and communicates using the industry standard ASCII communication protocol to provide a high resolution encoded output. Proven Technology. Durable Construction. The 8-dial High Resolution Encoder (HR-E®) uses non-contact, field-proven, light-emitting diode technology to provide an 8-digit reading, while also eliminating the friction and wear of traditional mechanical encoders. Endpoint Compatibility. Compatible with Badger Meter ORION® family of endpoints and other approved technologies. Durable Design. Built with a unique adhesive sealing technology to withstand harsh environments, including flooded pits. Simple Installation. Available in a terminal screw version for easy installation, with no programming or setting adjustments required.
Datasheet
Description
The High Resolution Encoder (HR-E) features a straight reading, permanently sealed, magnetic drive and communicates using the industry standard ASCII communication protocol to provide a high resolution encoded output. Proven Technology. Durable Construction. The 8-dial High Resolution Encoder (HR-E®) uses non-contact, field-proven, light-emitting diode technology to provide an 8-digit reading, while also eliminating the friction and wear of traditional mechanical encoders. Endpoint Compatibility. Compatible with Badger Meter ORION® family of endpoints and other approved technologies. Durable Design. Built with a unique adhesive sealing technology to withstand harsh environments, including flooded pits. Simple Installation. Available in a terminal screw version for easy installation, with no programming or setting adjustments required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-E ® -  - Badger Meter
Milwaukee, WI, United States
HR-E ®
HR-E ®
The High Resolution Encoder (HR-E) features a straight reading, permanently sealed, magnetic drive and communicates using the industry standard ASCII communication protocol to provide a high resolution encoded output. Proven Technology. Durable Construction. The 8-dial High Resolution Encoder (HR-E®) uses non-contact, field-proven, light-emitting diode technology to provide an 8-digit reading, while also eliminating the friction and wear of traditional mechanical encoders. Endpoint Compatibility. Compatible with Badger Meter ORION® family of endpoints and other approved technologies. Durable Design. Built with a unique adhesive sealing technology to withstand harsh environments, including flooded pits. Simple Installation. Available in a terminal screw version for easy installation, with no programming or setting adjustments required.

The High Resolution Encoder (HR-E) features a straight reading, permanently sealed, magnetic drive and communicates using the industry standard ASCII communication protocol to provide a high resolution encoded output.

Proven Technology. Durable Construction.


The 8-dial High Resolution Encoder (HR-E®) uses non-contact, field-proven, light-emitting diode technology to provide an 8-digit reading, while also eliminating the friction and wear of traditional mechanical encoders.

  • Endpoint Compatibility. Compatible with Badger Meter ORION® family of endpoints and other approved technologies.
  • Durable Design. Built with a unique adhesive sealing technology to withstand harsh environments, including flooded pits.
  • Simple Installation. Available in a terminal screw version for easy installation, with no programming or setting adjustments required.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Rotary Encoders
Product Name HR-E ®
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

High-Freq Inc Optical Encoder - 844D-B5B11DS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
View Details
Incremental Rotary Encoder - Model 225A/Q Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature; Single Channel
View Details
Virtual Absolute Encoder - Vx20 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft (optional feature)
View Details