Badger Meter HR-LCD Pulse Scaled Register

Description
The High Resolution Pulse scaled register (HR-LCD Pulse) is a fully electronic, solid-state register with no moving parts. It is designed for use with all current Badger Meter Recordall® Disc Series, Turbo Series and Compound Series meters. These solid-state units produce a scaled output. No Moving Parts. Field Programmable. The HR-LCD Pulse register comes standard as factory programmed, with the option for field programming the unit of measure, meter type, meter model, rate-of-flow time and units. Superior Construction.Solid-state register with no moving parts and built to withstand harsh environments, including flooding, through unique adhesive sealing technology. Tamper Resistant Features.Unauthorized removal of the register is inhibited by a tamper-resistant Torx® seal screw. Torx seal screws are provided. Optional proprietary tamper-proof screws are also available.
Datasheet
Description
The High Resolution Pulse scaled register (HR-LCD Pulse) is a fully electronic, solid-state register with no moving parts. It is designed for use with all current Badger Meter Recordall® Disc Series, Turbo Series and Compound Series meters. These solid-state units produce a scaled output. No Moving Parts. Field Programmable. The HR-LCD Pulse register comes standard as factory programmed, with the option for field programming the unit of measure, meter type, meter model, rate-of-flow time and units. Superior Construction.Solid-state register with no moving parts and built to withstand harsh environments, including flooding, through unique adhesive sealing technology. Tamper Resistant Features.Unauthorized removal of the register is inhibited by a tamper-resistant Torx® seal screw. Torx seal screws are provided. Optional proprietary tamper-proof screws are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-LCD Pulse Scaled Register -  - Badger Meter
Milwaukee, WI, United States
HR-LCD Pulse Scaled Register
HR-LCD Pulse Scaled Register
The High Resolution Pulse scaled register (HR-LCD Pulse) is a fully electronic, solid-state register with no moving parts. It is designed for use with all current Badger Meter Recordall® Disc Series, Turbo Series and Compound Series meters. These solid-state units produce a scaled output. No Moving Parts. Field Programmable. The HR-LCD Pulse register comes standard as factory programmed, with the option for field programming the unit of measure, meter type, meter model, rate-of-flow time and units. Superior Construction.Solid-state register with no moving parts and built to withstand harsh environments, including flooding, through unique adhesive sealing technology. Tamper Resistant Features.Unauthorized removal of the register is inhibited by a tamper-resistant Torx® seal screw. Torx seal screws are provided. Optional proprietary tamper-proof screws are also available.

The High Resolution Pulse scaled register (HR-LCD Pulse) is a fully electronic, solid-state register with no moving parts. It is designed for use with all current Badger Meter Recordall® Disc Series, Turbo Series and Compound Series meters. These solid-state units produce a scaled output.

No Moving Parts. Field Programmable.


The HR-LCD Pulse register comes standard as factory programmed, with the option for field programming the unit of measure, meter type, meter model, rate-of-flow time and units.

  • Superior Construction.Solid-state register with no moving parts and built to withstand harsh environments, including flooding, through unique adhesive sealing technology.
  • Tamper Resistant Features.Unauthorized removal of the register is inhibited by a tamper-resistant Torx® seal screw. Torx seal screws are provided. Optional proprietary tamper-proof screws are also available.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Rotary Encoders
Product Name HR-LCD Pulse Scaled Register
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 771 NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Absolute Encoder with SSI Output - A87H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details