Badger Meter HR-E ® LCD

Description
High Resolution LCD Encoders are straight reading, permanently sealed, electronic LCD absolute encoders with a field-programmable option. They use industry standard ASCII communication protocols to provide high resolution encoded output. Dependable Service. Peace of Mind. HR-E LCDs are factory programmed to customer specifications and feature an LCD display that toggles between 6- and 9-digit visual resolution, rate of flow and meter model with alarms and indicators to keep you informed. Reliable Design. Constructed with a 20-year battery life and built with unique adhesive sealing to withstand harsh environments, including flooded pits. Increased Security. Built with tamper-resistant features such as register removal and magnetic tamper indicators to provide utilities with peace of mind. Enhanced Data. Provides consistent, high-resolution data to utilities to help detect leaks and reverse flows to avoid potential revenue loss.
Datasheet
Description
High Resolution LCD Encoders are straight reading, permanently sealed, electronic LCD absolute encoders with a field-programmable option. They use industry standard ASCII communication protocols to provide high resolution encoded output. Dependable Service. Peace of Mind. HR-E LCDs are factory programmed to customer specifications and feature an LCD display that toggles between 6- and 9-digit visual resolution, rate of flow and meter model with alarms and indicators to keep you informed. Reliable Design. Constructed with a 20-year battery life and built with unique adhesive sealing to withstand harsh environments, including flooded pits. Increased Security. Built with tamper-resistant features such as register removal and magnetic tamper indicators to provide utilities with peace of mind. Enhanced Data. Provides consistent, high-resolution data to utilities to help detect leaks and reverse flows to avoid potential revenue loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-E ® LCD -  - Badger Meter
Milwaukee, WI, United States
HR-E ® LCD
HR-E ® LCD
High Resolution LCD Encoders are straight reading, permanently sealed, electronic LCD absolute encoders with a field-programmable option. They use industry standard ASCII communication protocols to provide high resolution encoded output. Dependable Service. Peace of Mind. HR-E LCDs are factory programmed to customer specifications and feature an LCD display that toggles between 6- and 9-digit visual resolution, rate of flow and meter model with alarms and indicators to keep you informed. Reliable Design. Constructed with a 20-year battery life and built with unique adhesive sealing to withstand harsh environments, including flooded pits. Increased Security. Built with tamper-resistant features such as register removal and magnetic tamper indicators to provide utilities with peace of mind. Enhanced Data. Provides consistent, high-resolution data to utilities to help detect leaks and reverse flows to avoid potential revenue loss.

High Resolution LCD Encoders are straight reading, permanently sealed, electronic LCD absolute encoders with a field-programmable option. They use industry standard ASCII communication protocols to provide high resolution encoded output.

Dependable Service. Peace of Mind.


HR-E LCDs are factory programmed to customer specifications and feature an LCD display that toggles between 6- and 9-digit visual resolution, rate of flow and meter model with alarms and indicators to keep you informed.

  • Reliable Design. Constructed with a 20-year battery life and built with unique adhesive sealing to withstand harsh environments, including flooded pits.
  • Increased Security. Built with tamper-resistant features such as register removal and magnetic tamper indicators to provide utilities with peace of mind.
  • Enhanced Data. Provides consistent, high-resolution data to utilities to help detect leaks and reverse flows to avoid potential revenue loss.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Rotary Encoders
Product Name HR-E ® LCD
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Rotary Encoder - Model A58HE Ethernet Absolute Encoder - Encoder Products Company
Specs
Encoder Type Absolute; Multiturn
Output Signal Ethernet
Resolution 16 to ? bits
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details