Badger Meter HR-E ® LCD 4-20

Description
The High Resolution LCD 4-20 Encoder is field programmable, permanently sealed and fully electronic with an industry standard ASCII encoder output and an antelope 4-20 mA DC output signal through a dual output wire design. Reliable Design. Long-Term Performance. HR-E LCD 4-20 Encoders are factory programmed to customer specifications and feature an LCD display with alarms and indicators to keep you informed. Dual Outputs. Built with a dual output wire design, allowing you to connect to varying devices depending on your needs. Flexible Compatibility. Compatible with ORION® family of endpoints, as well as other approved technologies. LCD Display. Features an LCD display that automatically toggles between a visual resolution mode, rate of flow mode and meter model mode.
Datasheet
Description
The High Resolution LCD 4-20 Encoder is field programmable, permanently sealed and fully electronic with an industry standard ASCII encoder output and an antelope 4-20 mA DC output signal through a dual output wire design. Reliable Design. Long-Term Performance. HR-E LCD 4-20 Encoders are factory programmed to customer specifications and feature an LCD display with alarms and indicators to keep you informed. Dual Outputs. Built with a dual output wire design, allowing you to connect to varying devices depending on your needs. Flexible Compatibility. Compatible with ORION® family of endpoints, as well as other approved technologies. LCD Display. Features an LCD display that automatically toggles between a visual resolution mode, rate of flow mode and meter model mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HR-E ® LCD 4-20 -  - Badger Meter
Milwaukee, WI, United States
HR-E ® LCD 4-20
HR-E ® LCD 4-20
The High Resolution LCD 4-20 Encoder is field programmable, permanently sealed and fully electronic with an industry standard ASCII encoder output and an antelope 4-20 mA DC output signal through a dual output wire design. Reliable Design. Long-Term Performance. HR-E LCD 4-20 Encoders are factory programmed to customer specifications and feature an LCD display with alarms and indicators to keep you informed. Dual Outputs. Built with a dual output wire design, allowing you to connect to varying devices depending on your needs. Flexible Compatibility. Compatible with ORION® family of endpoints, as well as other approved technologies. LCD Display. Features an LCD display that automatically toggles between a visual resolution mode, rate of flow mode and meter model mode.

The High Resolution LCD 4-20 Encoder is field programmable, permanently sealed and fully electronic with an industry standard ASCII encoder output and an antelope 4-20 mA DC output signal through a dual output wire design.

Reliable Design. Long-Term Performance.


HR-E LCD 4-20 Encoders are factory programmed to customer specifications and feature an LCD display with alarms and indicators to keep you informed.

  • Dual Outputs. Built with a dual output wire design, allowing you to connect to varying devices depending on your needs.
  • Flexible Compatibility. Compatible with ORION® family of endpoints, as well as other approved technologies.
  • LCD Display. Features an LCD display that automatically toggles between a visual resolution mode, rate of flow mode and meter model mode.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Rotary Encoders
Product Name HR-E ® LCD 4-20
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoders - 9225 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Hall Effect Encoder without Detent - BGE 27 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8523 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details