Sensata Technologies M Series Input Modules M-IDC24

Description
Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V 4kV Optical isolation Open-collector Output Industry standard packaging
Request a Quote Datasheet
Description
Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V 4kV Optical isolation Open-collector Output Industry standard packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Series Input Modules - M-IDC24 - Sensata Technologies
Attleboro, MA, United States
M Series Input Modules
M-IDC24
M Series Input Modules M-IDC24
Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V 4kV Optical isolation Open-collector Output Industry standard packaging
  • Plug into mounting boards for M Series modules
  • AC Inputs (Yellow Case) for 24 V, 120 V, 240 V
  • DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V
  • 4kV Optical isolation
  • Open-collector Output
  • Industry standard packaging
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Data Acquisition
Product Number M-IDC24
Product Name M Series Input Modules
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Output Modules - DR-OAC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0 - 32
View Details
2 suppliers
M Series Output Modules - M-ODC24 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
GMS Series 17.5mm Input Modules - 84115503 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 4-32 VDC
View Details
M Series Input Modules - M-IAC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
2 suppliers