GE COMPANY
IC693ALG392- BE -- ANALOG CURRENT/VOLTAGE OUTPUT MODULE
GE Company
Analog Current/Voltage Output Module
IC693ALG392- BE
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
IC693ALG392-BE |
|
Product Name
|
Analog Current/Voltage Output Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input Module
Outputs
Capacitance
DC Voltage
30
View Details
Data Acquisition
Input/Output Module
DC Voltage
Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
Input Module
Resolution
24 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details