ANTEX ELECTRONICS CORP.
GUARDIAN ODC- 01 -- EQUVILENT NTE RIM AC OUTPUT MODULE 5V
Antex Electronics Corp.
Equvilent NTE RIM AC Output Module 5V
Guardian ODC- 01
Description
Output 120VAC,2.5A
Description
Output 120VAC,2.5A
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
Guardian ODC-01 |
|
Product Name
|
Equvilent NTE RIM AC Output Module 5V |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Data Acquisition
Chart Recorder
Form Factor
Panel / Chassis Mount
User Interface
Front Panel
View Details
AMETEK Programmable Power
Data Acquisition
DAQ Instrument
Analog Channels
48 #
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details