GE COMPANY
IC670MDL240 -- 120VAC INPUT MODULE
GE Company
120Vac Input Module
IC670MDL240
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
IC670MDL240 |
|
Product Name
|
120Vac Input Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Output Module
Outputs
Capacitance
DC Voltage
32
View Details
Data Acquisition
Input/Output Module
Outputs
Analog Voltage Output; Analog Current Output
Sampling Frequency
0.0100 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
Input Module
Resolution
12 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
4 suppliers