BEI IDEACOD SAS Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| • Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection per terminal... | |
| • Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. • Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED... | |
| • Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • High performances in temperature... | |
| • Especially designed for heavy-duty (steel, paper, wood – mills, cranes…), compact and robust conception, its connection can be done with industrial connector or shield cable • Various standard and... | |
| • MHK15-PROF, standard encoder Ø58mm with Profibus interface: • Robust and compact conception • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with... | |
| • MHM10-PROF, standard encoder Ø58mm with Profibus interface: • Robust and compact conception • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with... | |
| • MHM510-CANO, standard encoder Ø58mm with CANopen interface: • Robust and compact design • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with... | |
| • MHM510-DEVICE NET, standard encoder Ø58mm with DeviceNet interface: • Robust and compact design • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings... | |
| • Solid shaft Ø 6 and Ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • | |
| • Through shaft Ø 14 mm • Robustness and excellent resistance to shocks / vibrations • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100... | |
| • With 200mm diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial charges • Bodies are in steel treated against corrosion • Water cooling flange... | |
| • With its 40mm size and a 6mm solid shaft, this encoder characterizes itself by its strong robstness of the mechanical and opto-electronic parts, it’s the most compact really industrial... | |
| • With its 40mm size and a 6mm through shaft, this encoder characterizes itself by its strong robstness of the mechanical and opto-electronic parts, it’s the most compact really industrial... | |
| After the success of the marketing of its flame-proof encoders, BEI IDEACOD launches INTRATEX: range of incrémental encoders with intrinsic safety. These encoders are especially designed for explosive atmosphere gas... | |
| ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines... | |
| ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields:... | |
| DIGISINE, universal encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up... | |
| DIGISINE, universal encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Easy mounting for the hollow shafts thanks... | |
| Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Adaptation with reduction hubs in... | |
| Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads They conform to the ISO... | |
| Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. | |
| Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads - programmation option with... | |
| Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads Adaptation with aluminium reduction... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Also available in SSI serial interace... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Hollow shaft of up to 30mm,... | |
| Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines | |
| Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields: explosive atmospheres except for firedamp mines | |
| Intrinsically safe encoders, specially designed for explosive GAS or DUST atmospheres For chemical applications (painting, solvent, fragrances, rubber), textile, food processing, wood, petrochemistry… EC type examination certificate | |
| Intrinsically safe encoders, specially designed for explosive GAZ or DUST atmospheres For chemical applications (painting, solvent, fragrances, rubber), textile, food processing, wood, petrochemistry… EC type examination certificate | |
| Intrinsically safe encoders, specially designed for explosive GAZ or DUST atmospheres For chemical applications (painting, solvent, fragrances, rubber), textile, food processing, wood, petrochemistry… EC type examination certificate | |
| MHK515-CANO, standard encoder Ø58mm with CANopen interface: • Robust and compact conception • Blind shaft version Ø 15 mm (reduction hubs available) • Precision ball bearings with sealing flange • | |
| MHK515-DNET, standard encoder Ø58mm with DeviceNet interface: • Robust and compact conception • Blind shaft version Ø 15 mm (reduction ring available) • Precision ball bearings with sealing flange • | |
| POSI+™, the new generation of SSI absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing... | |
| The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks | |
| The new generation of parallel absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange... | |
| The new generation of parallel absolute single turn encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness... | |
| The new generation of SSI absolute single turn encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness... | |
| The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • High resolutions available : up to 80 000 cpt... | |
| The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • Robustness and excellent resistance to shocks / vibrations • |