BEI IDEACOD SAS Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| • MHK15-PROF, standard encoder Ø58mm with Profibus interface: • Robust and compact conception • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with... | |
| • MHM10-PROF, standard encoder Ø58mm with Profibus interface: • Robust and compact conception • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with... | |
| • MHM510-CANO, standard encoder Ø58mm with CANopen interface: • Robust and compact design • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings with... | |
| • MHM510-DEVICE NET, standard encoder Ø58mm with DeviceNet interface: • Robust and compact design • Solid shaft version Ø 10 mm (06 mm available upon request) • Precision ball bearings... | |
| • Solid shaft Ø 6 and Ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • | |
| • Through shaft Ø 14 mm • Robustness and excellent resistance to shocks / vibrations • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100... | |
| • With 200mm diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial charges • Bodies are in steel treated against corrosion • Water cooling flange... | |
| ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines... | |
| ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields:... | |
| Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Adaptation with reduction hubs in... | |
| Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads They conform to the ISO... | |
| Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. | |
| Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads - programmation option with... | |
| Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads Adaptation with aluminium reduction... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Also available in SSI serial interace... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Hollow shaft of up to 30mm,... | |
| MHK515-CANO, standard encoder Ø58mm with CANopen interface: • Robust and compact conception • Blind shaft version Ø 15 mm (reduction hubs available) • Precision ball bearings with sealing flange • | |
| MHK515-DNET, standard encoder Ø58mm with DeviceNet interface: • Robust and compact conception • Blind shaft version Ø 15 mm (reduction ring available) • Precision ball bearings with sealing flange • | |
| POSI+™, the new generation of SSI absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing... | |
| The new generation of parallel absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange... | |
| The new generation of parallel absolute single turn encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness... | |
| The new generation of SSI absolute single turn encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Robustness... |