BEI IDEACOD SAS ABSOLUTEMULTI-TURN PHM5 Ø 58 mm Programmable

Description
• Solid shaft ø 6 and ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100 to 500 kHz • Universal electronic circuits from 5 to 30Vdc • Protection against short-circuits and inversion of polarity • High resolutions available: 8192 (13 bits) per turn • Turn counting up to 65 536 (16 bits) • 2 inputs : DIRECTION and RAZ • Type choice of the wished limit value : position, rotation speed, temperature • Diagnostic functions: temperature, rotation speed, position, input/output level • Programmation of the encoder with a serial transmission RS232 directly with the serial PC connection: resolution, number of turn, output code, parity, SSI frame bit number, reset value, functions of the 2 outputs : (OUT 1 and OUT 2): limit switch, incremental channels
Datasheet
Description
• Solid shaft ø 6 and ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100 to 500 kHz • Universal electronic circuits from 5 to 30Vdc • Protection against short-circuits and inversion of polarity • High resolutions available: 8192 (13 bits) per turn • Turn counting up to 65 536 (16 bits) • 2 inputs : DIRECTION and RAZ • Type choice of the wished limit value : position, rotation speed, temperature • Diagnostic functions: temperature, rotation speed, position, input/output level • Programmation of the encoder with a serial transmission RS232 directly with the serial PC connection: resolution, number of turn, output code, parity, SSI frame bit number, reset value, functions of the 2 outputs : (OUT 1 and OUT 2): limit switch, incremental channels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTEMULTI-TURN - PHM5 Ø 58 mm Programmable - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTEMULTI-TURN
PHM5 Ø 58 mm Programmable
ABSOLUTEMULTI-TURN PHM5 Ø 58 mm Programmable
• Solid shaft ø 6 and ø 10 mm • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High performances in temperature –20°C to +85°C • Isolated SSI interface, clock from 100 to 500 kHz • Universal electronic circuits from 5 to 30Vdc • Protection against short-circuits and inversion of polarity • High resolutions available: 8192 (13 bits) per turn • Turn counting up to 65 536 (16 bits) • 2 inputs : DIRECTION and RAZ • Type choice of the wished limit value : position, rotation speed, temperature • Diagnostic functions: temperature, rotation speed, position, input/output level • Programmation of the encoder with a serial transmission RS232 directly with the serial PC connection: resolution, number of turn, output code, parity, SSI frame bit number, reset value, functions of the 2 outputs : (OUT 1 and OUT 2): limit switch, incremental channels

• Solid shaft Ø 6 and Ø 10 mm
• Robustness and excellent resistance to shocks / vibrations
• High protection level IP65, IP67 option with a sealing flange
• High performances in temperature –20°C to +85°C
• Isolated SSI interface, clock from 100 to 500 kHz
• Universal electronic circuits from 5 to 30Vdc
• Protection against short-circuits and inversion of polarity
• High resolutions available: 8192 (13 bits) per turn
• Turn counting up to 65 536 (16 bits)
• 2 inputs : DIRECTION and RAZ
• Type choice of the wished limit value : position, rotation speed, temperature
• Diagnostic functions: temperature, rotation speed, position, input/output level
• Programmation of the encoder with a serial transmission RS232 directly with the serial PC connection:
resolution, number of turn, output code, parity, SSI frame bit number, reset value, functions of the 2 outputs :
(OUT 1 and OUT 2): limit switch, incremental channels

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number PHM5 Ø 58 mm Programmable
Product Name ABSOLUTEMULTI-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Mechanical Rotary Encoders - 2412338 - RS Components, Ltd.
Specs
Encoder Technology Mechanical
Output Signal Square Wave
Counts / Revolution 16 (counts/revolution)
View Details
absolute-encoders - OCD-CAA1B-0012-B10S-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details