BEI IDEACOD SAS INCREMENTAL DHM5 Ø 58 mm Standard

Description
DIGISINE, universal encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up to 80 000 cpt • Universal electronic circuits from 5 to 30 Vdc (option 5 to 36Vdc) • High performances in temperature –30°C to 100°C (option –40°C) • High performances in frequency of output signals : 300 kHz
Datasheet
Description
DIGISINE, universal encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up to 80 000 cpt • Universal electronic circuits from 5 to 30 Vdc (option 5 to 36Vdc) • High performances in temperature –30°C to 100°C (option –40°C) • High performances in frequency of output signals : 300 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INCREMENTAL - DHM5 Ø 58 mm Standard - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
DIGISINE, universal encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up to 80 000 cpt • Universal electronic circuits from 5 to 30 Vdc (option 5 to 36Vdc) • High performances in temperature –30°C to 100°C (option –40°C) • High performances in frequency of output signals : 300 kHz

DIGISINE, universal encoders :
• Robustness and excellent resistance to shocks / vibrations
• High protection level IP65, IP67 option with a sealing flange
• High resolutions available : up to 80 000 cpt
• Universal electronic circuits from 5 to 30 Vdc (option 5 to 36Vdc)
• High performances in temperature –30°C to 100°C (option –40°C)
• High performances in frequency of output signals : 300 kHz

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number DHM5 Ø 58 mm Standard
Product Name INCREMENTAL
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 30MT Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Incremental; Modular Kit
Encoder Output Quadrature
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details