BEI IDEACOD SAS Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| • Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection per terminal... | |
| • Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. • Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED... | |
| • Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • High performances in temperature... | |
| • Especially designed for heavy-duty (steel, paper, wood – mills, cranes…), compact and robust conception, its connection can be done with industrial connector or shield cable • Various standard and... | |
| • With its 40mm size and a 6mm solid shaft, this encoder characterizes itself by its strong robstness of the mechanical and opto-electronic parts, it’s the most compact really industrial... | |
| • With its 40mm size and a 6mm through shaft, this encoder characterizes itself by its strong robstness of the mechanical and opto-electronic parts, it’s the most compact really industrial... | |
| After the success of the marketing of its flame-proof encoders, BEI IDEACOD launches INTRATEX: range of incrémental encoders with intrinsic safety. These encoders are especially designed for explosive atmosphere gas... | |
| DIGISINE, universal encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up... | |
| DIGISINE, universal encoders : • Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm • Easy mounting for the hollow shafts thanks... | |
| Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines | |
| Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields: explosive atmospheres except for firedamp mines | |
| Intrinsically safe encoders, specially designed for explosive GAS or DUST atmospheres For chemical applications (painting, solvent, fragrances, rubber), textile, food processing, wood, petrochemistry… EC type examination certificate | |
| Intrinsically safe encoders, specially designed for explosive GAZ or DUST atmospheres For chemical applications (painting, solvent, fragrances, rubber), textile, food processing, wood, petrochemistry… EC type examination certificate | |
| Intrinsically safe encoders, specially designed for explosive GAZ or DUST atmospheres For chemical applications (painting, solvent, fragrances, rubber), textile, food processing, wood, petrochemistry… EC type examination certificate | |
| The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks | |
| The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • High resolutions available : up to 80 000 cpt... | |
| The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • Robustness and excellent resistance to shocks / vibrations • |