BEI IDEACOD SAS ABSOLUTE SINGLE-TURN CHM5 Ø 58 mm Parallel

Description
The new generation of parallel absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions possibility: up to 15 bits (Gray or binary) • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –20°C to 90°C (option –40°C to 100°C) • Standard DIRECTION entry, LATCH option
Datasheet
Description
The new generation of parallel absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions possibility: up to 15 bits (Gray or binary) • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –20°C to 90°C (option –40°C to 100°C) • Standard DIRECTION entry, LATCH option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTE SINGLE-TURN - CHM5 Ø 58 mm Parallel - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTE SINGLE-TURN
CHM5 Ø 58 mm Parallel
ABSOLUTE SINGLE-TURN CHM5 Ø 58 mm Parallel
The new generation of parallel absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions possibility: up to 15 bits (Gray or binary) • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –20°C to 90°C (option –40°C to 100°C) • Standard DIRECTION entry, LATCH option

The new generation of parallel absolute single turn encoders :
• Robustness and excellent resistance to shocks / vibrations
• High protection level IP65, IP67 option with a sealing flange
• High resolutions possibility: up to 15 bits (Gray or binary)
• Universal electronic circuits from 5 to 30 Vdc
• High performances in temperature –20°C to 90°C (option –40°C to 100°C)
• Standard DIRECTION entry, LATCH option

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number CHM5 Ø 58 mm Parallel
Product Name ABSOLUTE SINGLE-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 58T/HF Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - R137S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details