BEI IDEACOD SAS INCREMENTAL DHM5 Ø 58 mm Programable

Description
The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up to 80 000 cpt • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –30°C to +70°C (option –40°C) • High performances in frequency of output signals : 300 kHz
Datasheet
Description
The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up to 80 000 cpt • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –30°C to +70°C (option –40°C) • High performances in frequency of output signals : 300 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INCREMENTAL - DHM5 Ø 58 mm Programable - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
The programmable encoder : DIGISINE™, unique combination of performance and flexibility • Easy programmation without any specific soft- nor hard-ware • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions available : up to 80 000 cpt • Universal electronic circuits from 5 to 30 Vdc • High performances in temperature –30°C to +70°C (option –40°C) • High performances in frequency of output signals : 300 kHz

The programmable encoder : DIGISINE™, unique combination of performance
and flexibility
• Easy programmation without any specific soft- nor hard-ware
• Robustness and excellent resistance to shocks / vibrations
• High protection level IP65, IP67 option with a sealing flange
• High resolutions available : up to 80 000 cpt
• Universal electronic circuits from 5 to 30 Vdc
• High performances in temperature –30°C to +70°C (option –40°C)
• High performances in frequency of output signals : 300 kHz

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number DHM5 Ø 58 mm Programable
Product Name INCREMENTAL
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 802S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
incremental-encoders - OCD-INH00-JJJJJ-TE00-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details