BEI IDEACOD SAS INCREMENTAL GHM9 Ø 90 mm

Description
• Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. • Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED option, cable or connectors output • Digital incremental output, optional analog output (tachoencoders, optotacho) • Mechanical over-speed switch: optional • Max control option : detection of shocks, vibrations, temperatures… • Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
Datasheet
Description
• Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. • Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED option, cable or connectors output • Digital incremental output, optional analog output (tachoencoders, optotacho) • Mechanical over-speed switch: optional • Max control option : detection of shocks, vibrations, temperatures… • Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INCREMENTAL - GHM9 Ø 90 mm - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
INCREMENTAL
GHM9 Ø 90 mm
INCREMENTAL GHM9 Ø 90 mm
• Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. • Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED option, cable or connectors output • Digital incremental output, optional analog output (tachoencoders, optotacho) • Mechanical over-speed switch: optional • Max control option : detection of shocks, vibrations, temperatures… • Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting

• Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc.
• Excellent resistance to shocks/vibrations and to extreme axial/radial loads
• Connection with terminal box with LED option, cable or connectors output
• Digital incremental output, optional analog output (tachoencoders, optotacho)
• Mechanical over-speed switch: optional
• Max control option : detection of shocks, vibrations, temperatures…
• Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator
type mounting

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number GHM9 Ø 90 mm
Product Name INCREMENTAL
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 315190 - RS Components, Ltd.
Specs
Diameter / Width 0.3740 inch (9.5 mm)
View Details
incremental-encoders - UCD-IPC00-XXXXX-02M0-AAW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Programmable
View Details