BEI IDEACOD SAS ABSOLUTEMULTI-TURN SHM9 Ø 90 mm CANopen

Description
Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads They conform to the ISO 11 898 and meet the specifications of the DS201 to 207 v1.1, DS301 v3.0, DS Proposal 406 v1.0 and the CAN2.A (CiA)
Datasheet
Description
Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads They conform to the ISO 11 898 and meet the specifications of the DS201 to 207 v1.1, DS301 v3.0, DS Proposal 406 v1.0 and the CAN2.A (CiA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTEMULTI-TURN - SHM9 Ø 90 mm CANopen - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTEMULTI-TURN
SHM9 Ø 90 mm CANopen
ABSOLUTEMULTI-TURN SHM9 Ø 90 mm CANopen
Especially designed for Heavy Duty Industry (steel, paper, wood – mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads They conform to the ISO 11 898 and meet the specifications of the DS201 to 207 v1.1, DS301 v3.0, DS Proposal 406 v1.0 and the CAN2.A (CiA)

Especially designed for Heavy Duty Industry (steel, paper,
wood – mills, cranes…). Compact and robust conception.
Excellent resistance to shocks/vibrations and to extreme
axial/radial loads
They conform to the ISO 11 898 and meet the specifications
of the DS201 to 207 v1.1, DS301 v3.0, DS Proposal 406 v1.0 and
the CAN2.A (CiA)

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number SHM9 Ø 90 mm CANopen
Product Name ABSOLUTEMULTI-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PA2-50 - Encoders Series PA2-50 optical Encoder, digital outputs 2 channels, 50 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Mechanical Rotary Encoders - 2412333 - RS Components, Ltd.
Specs
Encoder Technology Mechanical
Output Signal Square Wave
Counts / Revolution 8 (counts/revolution)
View Details
absolute-encoders - OCD-CAA1B-0012-B10S-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details