BEI IDEACOD SAS ATEX CERTIFIED GAUX Ø 109 mm

Description
Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields: explosive atmospheres except for firedamp mines
Datasheet
Description
Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields: explosive atmospheres except for firedamp mines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATEX CERTIFIED - GAUX Ø 109 mm - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ATEX CERTIFIED
GAUX Ø 109 mm
ATEX CERTIFIED GAUX Ø 109 mm
Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Hollow through shaft up to 30mm Application fields: explosive atmospheres except for firedamp mines

Explosion-proof rotary encoders for hazardous environments gas & dust
Robust design for heavy-duty applications
Hollow through shaft up to 30mm
Application fields: explosive atmospheres except for firedamp mines

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number GAUX Ø 109 mm
Product Name ATEX CERTIFIED
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rotary Encoders - 2691705 - RS Components, Ltd.
Specs
Encoder Technology Optical
Features Hollow Shaft
Output Signal Digital
View Details
Rotary Incremental Encoder - 9211S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
incremental-encoders - OCD-INH00-XXXXX-T140-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details