BEI IDEACOD SAS ABSOLUTEMULTI-TURN SHM9 Ø 90 mm Parallel

Description
Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads - programmation option with power of 2 or every code - pushing button option RAX - incremental ways option 2048 points (5 or 11-30Vdc)
Datasheet
Description
Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads - programmation option with power of 2 or every code - pushing button option RAX - incremental ways option 2048 points (5 or 11-30Vdc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTEMULTI-TURN - SHM9 Ø 90 mm Parallel - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ABSOLUTEMULTI-TURN
SHM9 Ø 90 mm Parallel
ABSOLUTEMULTI-TURN SHM9 Ø 90 mm Parallel
Especially designed for Heavy Duty Industry: steel and paper mills, lumber, cranes, etc. Strong and compact design Excellent resistance to shocks/vibrations and to extreme axial/radial loads - programmation option with power of 2 or every code - pushing button option RAX - incremental ways option 2048 points (5 or 11-30Vdc)

Especially designed for Heavy Duty Industry: steel and paper mills, lumber,
cranes, etc.
Strong and compact design
Excellent resistance to shocks/vibrations and to extreme axial/radial loads
- programmation option with power of 2 or every code
- pushing button option RAX
- incremental ways option 2048 points (5 or 11-30Vdc)

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Rotary Encoders
Product Number SHM9 Ø 90 mm Parallel
Product Name ABSOLUTEMULTI-TURN
Encoder Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Virtual Absolute Encoder - V860H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details